Alluxa, Inc. 521-36_638-88 OD6 Dual-Bandpass Filter 7092

Description
Dual-bandpass filter with center wavelengths (CWL) at 521 nm and 638 nm, each specified with a ± 4.0 nm tolerance, and full-width at half-maximums (FWHM) of 36 nm and 88 nm for each respective passband. This dualband optical filter has steep edges, greater than 90% average transmission, and wide-range OD6 out-of-band blocking from 200 nm to 900 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Dual-bandpass filter with center wavelengths (CWL) at 521 nm and 638 nm, each specified with a ± 4.0 nm tolerance, and full-width at half-maximums (FWHM) of 36 nm and 88 nm for each respective passband. This dualband optical filter has steep edges, greater than 90% average transmission, and wide-range OD6 out-of-band blocking from 200 nm to 900 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
521-36_638-88 OD6 Dual-Bandpass Filter - 7092 - Alluxa, Inc.
Santa Rosa, CA, United States
521-36_638-88 OD6 Dual-Bandpass Filter
7092
521-36_638-88 OD6 Dual-Bandpass Filter 7092
Dual-bandpass filter with center wavelengths (CWL) at 521 nm and 638 nm, each specified with a ± 4.0 nm tolerance, and full-width at half-maximums (FWHM) of 36 nm and 88 nm for each respective passband. This dualband optical filter has steep edges, greater than 90% average transmission, and wide-range OD6 out-of-band blocking from 200 nm to 900 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Dual-bandpass filter with center wavelengths (CWL) at 521 nm and 638 nm, each specified with a ± 4.0 nm tolerance, and full-width at half-maximums (FWHM) of 36 nm and 88 nm for each respective passband. This dualband optical filter has steep edges, greater than 90% average transmission, and wide-range OD6 out-of-band blocking from 200 nm to 900 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7092
Product Name 521-36_638-88 OD6 Dual-Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

475-34 OD6 ULTRA Bandpass Filter - 7591 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
589.2-2 OD4 Ultra Narrow Bandpass Filter - 7257 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
855.375-0.75 OD6 Ultra Narrow Bandpass Filter - 7279 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.6 mm (0.4961 inch)
View Details
620-10 OD4 Bandpass Filter - 7430 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details