Alluxa, Inc. 355-2 OD6 Ultra Narrow Bandpass Filter 7005

Description
Ultra-narrowband optical interference filter with a 355 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 300 nm to 430 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 80% at 355 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 355 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 300 nm to 430 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 80% at 355 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
355-2 OD6 Ultra Narrow Bandpass Filter - 7005 - Alluxa, Inc.
Santa Rosa, CA, United States
355-2 OD6 Ultra Narrow Bandpass Filter
7005
355-2 OD6 Ultra Narrow Bandpass Filter 7005
Ultra-narrowband optical interference filter with a 355 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 300 nm to 430 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 80% at 355 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 355 nm center wavelength (CWL), a 2 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 300 nm to 430 nm. This is a multi-cavity filter with exceptionally steep edges, a flat top, and transmission that is greater than 80% at 355 nm. This ultra-narrowband filter is coated on a 2 mm thick fused silica substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7005
Product Name 355-2 OD6 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

532-1.5 OD6 Ultra Narrow Bandpass Filter - 7359 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 36.5 mm (1.44 inch)
View Details
666-33 OD6 ULTRA Bandpass Filter - 7723 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1050-50 OD4 Bandpass Filter - 7496 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532-10 OD4 Bandpass Filter - 7412 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details