Alluxa, Inc. 500-30 OD6 Bandpass Filter 7164

Description
Bandpass filter with a 500 nm (± 3.0 nm) center wavelength (CWL), a 30 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 250 nm to 670 nm (with additional blocking to 1100 nm). This bandpass filter has steep edges and greater than 93% average transmission from 488 nm to 512 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 500 nm (± 3.0 nm) center wavelength (CWL), a 30 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 250 nm to 670 nm (with additional blocking to 1100 nm). This bandpass filter has steep edges and greater than 93% average transmission from 488 nm to 512 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500-30 OD6 Bandpass Filter - 7164 - Alluxa, Inc.
Santa Rosa, CA, United States
500-30 OD6 Bandpass Filter
7164
500-30 OD6 Bandpass Filter 7164
Bandpass filter with a 500 nm (± 3.0 nm) center wavelength (CWL), a 30 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 250 nm to 670 nm (with additional blocking to 1100 nm). This bandpass filter has steep edges and greater than 93% average transmission from 488 nm to 512 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 500 nm (± 3.0 nm) center wavelength (CWL), a 30 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 250 nm to 670 nm (with additional blocking to 1100 nm). This bandpass filter has steep edges and greater than 93% average transmission from 488 nm to 512 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD6 bandpass filters are all designed to increase fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7164
Product Name 500-30 OD6 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

330-95 OD4 Bandpass Filter - 7663 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
488-2 OD4 Ultra Narrow Bandpass Filter - 7250 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
434-2 OD4 Ultra Narrow Bandpass Filter - 7344 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
View Details
1062.3-1.8 OD5 Ultra Narrow Bandpass Filter - 7014 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details