Allied Machine & Engineering Corp. Alvan® Ring, Series 4350 4.9449 - 5.4960

Description
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet
Description
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alvan® Ring, Series 4350 - 4.9449 - 5.4960 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4350
4.9449 - 5.4960
Alvan® Ring, Series 4350 4.9449 - 5.4960
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Reamers
Product Number 4.9449 - 5.4960
Product Name Alvan® Ring, Series 4350
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
Size Units Metric
Diameter 4.945 to 5.496 inch (125.6 to 139.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879226 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.89 inch (48 mm)
Material Aluminium, Steel
View Details
Alvan® Monobloc, Series 3617 - 0.4174 - 0.4567 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
View Details
5250 Series Solid Carbide Reamer - 5250-3940 - Contour360º
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
7/32
Specs
Reamer Type Tapered Drill Reamer
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details