Allied Machine & Engineering Corp. T-A® Holders Standard Length 24015S-003I

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
T-A® Holders Standard Length
24015S-003I
T-A® Holders Standard Length 24015S-003I
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 24015S-003I
Product Name T-A® Holders Standard Length
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
EcoCut Classic Straight Shank - 11147330 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Hole Saw Arbor - 645-011 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.625 to 2.250 inch (15.9 to 57.1 mm)
View Details