Allied Machine & Engineering Corp. T-A® Holders Short Length 22040S-175L

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
T-A® Holders Short Length
22040S-175L
T-A® Holders Short Length 22040S-175L
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 22040S-175L
Product Name T-A® Holders Short Length
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Structural Steel Holder - 24015H-003IS056 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Auger Drill Bit - 16-04-72A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Size Range 1 inch (25.4 mm)
View Details