Allied Machine & Engineering Corp. T-A® Holders Short Length 22020S-004I

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
T-A® Holders Short Length
22020S-004I
T-A® Holders Short Length 22020S-004I
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 22020S-004I
Product Name T-A® Holders Short Length
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
EcoCut Classic Straight Shank - 11065233 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Wood Spade Bit - 33L-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details