Allied Machine & Engineering Corp. Short Taper Shank Holder 21441-0005

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
Short Taper Shank Holder
21441-0005
Short Taper Shank Holder 21441-0005
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 21441-0005
Product Name Short Taper Shank Holder
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
Rotation RightHand
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist; Extension; Spade Drill
View Details
Hole Saw Arbor - 38504 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 2.000 inch (31.7 to 50.8 mm)
View Details