Allied Machine & Engineering Corp. Short Taper Shank Holder 21411-0003

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
Short Taper Shank Holder
21411-0003
Short Taper Shank Holder 21411-0003
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 21411-0003
Product Name Short Taper Shank Holder
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
Rotation RightHand
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
View Details
Stepped Cone Drill - 34403 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.188 to 0.875 inch (4.8 to 22.2 mm)
View Details
2 suppliers