Allied Machine & Engineering Corp. Short Straight Shank Holder 20431-1250

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
Short Straight Shank Holder
20431-1250
Short Straight Shank Holder 20431-1250
Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 20431-1250
Product Name Short Straight Shank Holder
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
Rotation RightHand
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
View Details
Auger Drill Bit - 60A-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
View Details