Allied Machine & Engineering Corp. Ecocut Mini 11155544

Description
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.
Description
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

Suppliers

Company
Product
Description
Supplier Links
Ecocut Mini - 11155544 - Allied Machine & Engineering Corp.
Dover, OH, USA
Ecocut Mini
11155544
Ecocut Mini 11155544
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 11155544
Product Name Ecocut Mini
Product Drill
Units Fractional
Drill Type Twist
Rotation RightHand
Cutting Application General Purpose; Aluminum; Stainless; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
View Details
Auger Drill Bit - 62PTS-B-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Shank Hex
View Details