Allied Machine & Engineering Corp. EcoCut Classic Straight Shank 11065203

Description
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.
Description
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

Suppliers

Company
Product
Description
Supplier Links
EcoCut Classic Straight Shank - 11065203 - Allied Machine & Engineering Corp.
Dover, OH, USA
EcoCut Classic Straight Shank
11065203
EcoCut Classic Straight Shank 11065203
EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 11065203
Product Name EcoCut Classic Straight Shank
Product Drill
Units Fractional
Drill Type Twist
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Structural Steel Holder - 24005H-003IS040 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Hole Saw Arbor - 02801 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 6.000 inch (14.3 to 152.4 mm)
View Details