Allied Machine & Engineering Corp. Alvan® Ring, Series 4550 1.5984 - 1.7952

Description
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet
Description
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alvan® Ring, Series 4550 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4550
1.5984 - 1.7952
Alvan® Ring, Series 4550 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 94555 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 94555
1.5984 - 1.7952
Alvan® Ring, Series I 94555 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4300 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4300
1.5984 - 1.7952
Alvan® Ring, Series 4300 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 2535 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 2535
1.5984 - 1.7952
Alvan® Ring, Series 2535 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4505 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4505
1.5984 - 1.7952
Alvan® Ring, Series 4505 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4330 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4330
1.5984 - 1.7952
Alvan® Ring, Series 4330 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4350 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4350
1.5984 - 1.7952
Alvan® Ring, Series 4350 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 92535 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 92535
1.5984 - 1.7952
Alvan® Ring, Series I 92535 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4305 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4305
1.5984 - 1.7952
Alvan® Ring, Series 4305 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 94550 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 94550
1.5984 - 1.7952
Alvan® Ring, Series I 94550 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 94500 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 94500
1.5984 - 1.7952
Alvan® Ring, Series I 94500 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 92530 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 92530
1.5984 - 1.7952
Alvan® Ring, Series I 92530 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4335 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4335
1.5984 - 1.7952
Alvan® Ring, Series 4335 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4500 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4500
1.5984 - 1.7952
Alvan® Ring, Series 4500 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 94505 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 94505
1.5984 - 1.7952
Alvan® Ring, Series I 94505 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 2530 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 2530
1.5984 - 1.7952
Alvan® Ring, Series 2530 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4355 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4355
1.5984 - 1.7952
Alvan® Ring, Series 4355 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4555 - 1.5984 - 1.7952 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4555
1.5984 - 1.7952
Alvan® Ring, Series 4555 1.5984 - 1.7952
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet

Technical Specifications

  Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp.
Product Category Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers
Product Number 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952 1.5984 - 1.7952
Product Name Alvan® Ring, Series 4550 Alvan® Ring, Series I 94555 Alvan® Ring, Series 4300 Alvan® Ring, Series 2535 Alvan® Ring, Series 4505 Alvan® Ring, Series 4330 Alvan® Ring, Series 4350 Alvan® Ring, Series I 92535 Alvan® Ring, Series I 94550 Alvan® Ring, Series I 94500 Alvan® Ring, Series 4500 Alvan® Ring, Series I 94505 Alvan® Ring, Series 4555
Reamer Type Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking
Product Packaging Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
Size Units Metric Fractional Metric Metric Metric Metric Metric Fractional Fractional Fractional Metric Fractional Metric
Diameter 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm) 1.598 to 1.795 inch (40.6 to 45.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879226 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.89 inch (48 mm)
Material Aluminium, Steel
View Details
Port Tool, RPT - Rosan Cavity -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Product Packaging Individual Reamer
Size Units Fractional
Diameter 0.155 to 0.198 inch (3.9 to 5.0 mm)
View Details
Alvan® Ring, Series 4350 - 1.2835 - 1.5983 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
View Details
Machine Reamers For Ejector Pin Holes - R-Series - DME Company
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details