Allied Machine & Engineering Corp. Alvan® Ring, Series 4335 0.6929 - 0.8503

Description
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet
Description
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alvan® Ring, Series 4335 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4335
0.6929 - 0.8503
Alvan® Ring, Series 4335 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4500 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4500
0.6929 - 0.8503
Alvan® Ring, Series 4500 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 94505 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 94505
0.6929 - 0.8503
Alvan® Ring, Series I 94505 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4555 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4555
0.6929 - 0.8503
Alvan® Ring, Series 4555 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4355 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4355
0.6929 - 0.8503
Alvan® Ring, Series 4355 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 94550 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 94550
0.6929 - 0.8503
Alvan® Ring, Series I 94550 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4505 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4505
0.6929 - 0.8503
Alvan® Ring, Series 4505 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 92535 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 92535
0.6929 - 0.8503
Alvan® Ring, Series I 92535 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4305 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4305
0.6929 - 0.8503
Alvan® Ring, Series 4305 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 94500 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 94500
0.6929 - 0.8503
Alvan® Ring, Series I 94500 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 2530 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 2530
0.6929 - 0.8503
Alvan® Ring, Series 2530 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4550 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4550
0.6929 - 0.8503
Alvan® Ring, Series 4550 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 92530 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 92530
0.6929 - 0.8503
Alvan® Ring, Series I 92530 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4350 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4350
0.6929 - 0.8503
Alvan® Ring, Series 4350 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4330 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4330
0.6929 - 0.8503
Alvan® Ring, Series 4330 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 4300 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 4300
0.6929 - 0.8503
Alvan® Ring, Series 4300 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series 2535 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series 2535
0.6929 - 0.8503
Alvan® Ring, Series 2535 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet
Alvan® Ring, Series I 94555 - 0.6929 - 0.8503 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Ring, Series I 94555
0.6929 - 0.8503
Alvan® Ring, Series I 94555 0.6929 - 0.8503
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Supplier's Site Datasheet

Technical Specifications

  Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp.
Product Category Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers
Product Number 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503 0.6929 - 0.8503
Product Name Alvan® Ring, Series 4335 Alvan® Ring, Series 4500 Alvan® Ring, Series I 94505 Alvan® Ring, Series 4555 Alvan® Ring, Series 4355 Alvan® Ring, Series I 94550 Alvan® Ring, Series 4505 Alvan® Ring, Series I 92535 Alvan® Ring, Series 4305 Alvan® Ring, Series I 94500 Alvan® Ring, Series 2530 Alvan® Ring, Series 4550 Alvan® Ring, Series I 94555
Reamer Type Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking
Product Packaging Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
Size Units Metric Metric Fractional Metric Metric Fractional Metric Fractional Metric Fractional Metric Metric Fractional
Diameter 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm) 0.693 to 0.850 inch (17.6 to 21.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879227 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 2.76 inch (70 mm)
View Details
Alvan® Ring, Series 4350 - 6.5197 - 6.9133 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
View Details
5250 Series Solid Carbide Reamer - 5250-3850 - Contour360º
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
#9 (.196) x 6
Specs
Reamer Type Tapered Drill Reamer
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details