Allied Machine & Engineering Corp. Alvan® Monobloc, Series I 93617 0.5355 - 0.5748

Description
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet
Description
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alvan® Monobloc, Series I 93617 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93617
0.5355 - 0.5748
Alvan® Monobloc, Series I 93617 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2491 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2491
0.5355 - 0.5748
Alvan® Monobloc, Series 2491 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2440 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2440
0.5355 - 0.5748
Alvan® Monobloc, Series 2440 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93620 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93620
0.5355 - 0.5748
Alvan® Monobloc, Series I 93620 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3620 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3620
0.5355 - 0.5748
Alvan® Monobloc, Series 3620 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93690 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93690
0.5355 - 0.5748
Alvan® Monobloc, Series I 93690 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3690 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3690
0.5355 - 0.5748
Alvan® Monobloc, Series 3690 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92440 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92440
0.5355 - 0.5748
Alvan® Monobloc, Series I 92440 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2441 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2441
0.5355 - 0.5748
Alvan® Monobloc, Series 2441 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93627 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93627
0.5355 - 0.5748
Alvan® Monobloc, Series I 93627 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2490 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2490
0.5355 - 0.5748
Alvan® Monobloc, Series 2490 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92431 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92431
0.5355 - 0.5748
Alvan® Monobloc, Series I 92431 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93610 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93610
0.5355 - 0.5748
Alvan® Monobloc, Series I 93610 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3617 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3617
0.5355 - 0.5748
Alvan® Monobloc, Series 3617 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3627 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3627
0.5355 - 0.5748
Alvan® Monobloc, Series 3627 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3610 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3610
0.5355 - 0.5748
Alvan® Monobloc, Series 3610 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92441 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92441
0.5355 - 0.5748
Alvan® Monobloc, Series I 92441 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2430 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2430
0.5355 - 0.5748
Alvan® Monobloc, Series 2430 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92430 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92430
0.5355 - 0.5748
Alvan® Monobloc, Series I 92430 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92491 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92491
0.5355 - 0.5748
Alvan® Monobloc, Series I 92491 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2431 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2431
0.5355 - 0.5748
Alvan® Monobloc, Series 2431 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92490 - 0.5355 - 0.5748 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92490
0.5355 - 0.5748
Alvan® Monobloc, Series I 92490 0.5355 - 0.5748
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp.
Product Category Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers
Product Number 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748 0.5355 - 0.5748
Product Name Alvan® Monobloc, Series I 93617 Alvan® Monobloc, Series 2491 Alvan® Monobloc, Series 2440 Alvan® Monobloc, Series I 93620 Alvan® Monobloc, Series 3620 Alvan® Monobloc, Series I 93690 Alvan® Monobloc, Series 3690 Alvan® Monobloc, Series I 92440 Alvan® Monobloc, Series 2441 Alvan® Monobloc, Series I 93627 Alvan® Monobloc, Series 2490 Alvan® Monobloc, Series 3617 Alvan® Monobloc, Series 3627 Alvan® Monobloc, Series I 92441 Alvan® Monobloc, Series 2430 Alvan® Monobloc, Series I 92430 Alvan® Monobloc, Series I 92491 Alvan® Monobloc, Series I 92490
Reamer Type Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking
Product Packaging Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
Size Units Fractional Metric Metric Fractional Metric Fractional Metric Fractional Metric Fractional Metric Metric Metric Fractional Metric Fractional Fractional Fractional
Diameter 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm) 0.535 to 0.575 inch (13.6 to 14.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
View Details
Alvord-Polk, Inc.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
Professional Tool Grinding, Inc.
Specs
Reamer Type Chucking (optional feature); Step (optional feature)
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
Alvan® Monobloc, Series I 92441 - 0.7324 - 0.7520 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
View Details