Allen-Bradley / Rockwell Automation MP-Series MPL 480V AC Rotary Servo Motor MPL-B230P-EJ74AA

Description
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)
Request a Quote Datasheet
Description
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B230P-EJ74AA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series MPL 480V AC Rotary Servo Motor
MPL-B230P-EJ74AA
MP-Series MPL 480V AC Rotary Servo Motor MPL-B230P-EJ74AA
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Brushless Motors
Product Number MPL-B230P-EJ74AA
Product Name MP-Series MPL 480V AC Rotary Servo Motor
Motor Type AC Servo; Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B540K-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 4000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530F-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B320P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers