MP-Series Integrated Linear Stage-Type Actuator, Frame Size 9 = 250 mm (9.8 in) base width, 460V ac, Direct Drive, 1280 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Covered with strip seals (IP30 protection), No brake
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | MPAS-B9128L-ALMS2C |
Product Name | Linear Stage |
Drive Type | Direct Drive |