MP-Series Integrated Linear Stage-Type Actuator, Frame Size 6 = 150 mm (5.9 in) base width, 230V ac, Direct Drive, 240 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Covered with strip seals (IP30 protection), No brake
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | MPAS-A6024B-ALMS2C |
| Product Name | Linear Stage |
| Drive Type | Direct Drive |