Allen-Bradley / Rockwell Automation HPK-Series 400V AC Rotary Servo Motor HPK-E1308E-SA42AA

Description
HPK-Series, 400 V, 3000 RPM, Single-turn High Resolution Encoder, Inline Blower, F3 Junction Box (no brake only), Feedback - Right Angle, 180° Rotatable, No Brake, IEC Metric, Free Mounting Holes (Type FF), Foot Mount and Flange Mount/Keyed Shaft
Request a Quote Datasheet
Description
HPK-Series, 400 V, 3000 RPM, Single-turn High Resolution Encoder, Inline Blower, F3 Junction Box (no brake only), Feedback - Right Angle, 180° Rotatable, No Brake, IEC Metric, Free Mounting Holes (Type FF), Foot Mount and Flange Mount/Keyed Shaft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPK-Series 400V AC Rotary Servo Motor - HPK-E1308E-SA42AA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
HPK-Series 400V AC Rotary Servo Motor
HPK-E1308E-SA42AA
HPK-Series 400V AC Rotary Servo Motor HPK-E1308E-SA42AA
HPK-Series, 400 V, 3000 RPM, Single-turn High Resolution Encoder, Inline Blower, F3 Junction Box (no brake only), Feedback - Right Angle, 180° Rotatable, No Brake, IEC Metric, Free Mounting Holes (Type FF), Foot Mount and Flange Mount/Keyed Shaft

HPK-Series, 400 V, 3000 RPM, Single-turn High Resolution Encoder, Inline Blower, F3 Junction Box (no brake only), Feedback - Right Angle, 180° Rotatable, No Brake, IEC Metric, Free Mounting Holes (Type FF), Foot Mount and Flange Mount/Keyed Shaft

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category AC Servomotors
Product Number HPK-E1308E-SA42AA
Product Name HPK-Series 400V AC Rotary Servo Motor
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Specs
Shaft Speed 4500 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details