Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | MPL-B1530U-EJ72AA |
| Product Name | MP-Series MPL 480V AC Rotary Servo Motor |
| Motor Type | AC Servo; Servomotor |