Allen-Bradley / Rockwell Automation Proximity Switch 871FM-D2NP12-E2

Description
DISCONTINUED BY MANUFACTURER 02/27/2011, INDUCTIVE PROXIMITY SENSOR, MINIATURE RECTANGULAR, 40X26X12 MM HOUSING DIMENSIONS, DC, 2 MM SENSING DISTANCE, NORMALLY OPEN SOURCING, 2 M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 02/27/2011, INDUCTIVE PROXIMITY SENSOR, MINIATURE RECTANGULAR, 40X26X12 MM HOUSING DIMENSIONS, DC, 2 MM SENSING DISTANCE, NORMALLY OPEN SOURCING, 2 M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 1004215 - Radwell International
Willingboro, NJ, United States
Proximity Switch
1004215
Proximity Switch 1004215
DISCONTINUED BY MANUFACTURER 02/27/2011, INDUCTIVE PROXIMITY SENSOR, MINIATURE RECTANGULAR, 40X26X12 MM HOUSING DIMENSIONS, DC, 2 MM SENSING DISTANCE, NORMALLY OPEN SOURCING, 2 M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 02/27/2011, INDUCTIVE PROXIMITY SENSOR, MINIATURE RECTANGULAR, 40X26X12 MM HOUSING DIMENSIONS, DC, 2 MM SENSING DISTANCE, NORMALLY OPEN SOURCING, 2 M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 1004215
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-4B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3460 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000005398-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details