Allen-Bradley / Rockwell Automation EtherNet/IP Encoder 842E-MIP4BA

Description
842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 10 mm with flat, M12 connector, 262,144 (18 bit) steps per revolution
Request a Quote
Description
842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 10 mm with flat, M12 connector, 262,144 (18 bit) steps per revolution
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 842E-MIP4BA EtherNet/IP Encoder from Allen-Bradley / Rockwell Automation is designed for high-performance applications requiring precise position feedback. It features an 18-bit single-turn resolution and a 30-bit multi-turn resolution, making it suitable for applications such as robotics, packing machines, and rotary table positioning. The encoder includes an embedded EtherNet/IP switch, allowing for easy integration with additional EtherNet/IP devices and supporting Device Level Ring (DLR) for network redundancy.

This encoder operates within a voltage range of 10 to 30V and has a maximum power consumption of 3.0 W. It supports a transmission rate of 10/100 Mbps over Cat-5e cabling. The device is built to withstand harsh industrial environments, with an IP67 enclosure rating and an operating temperature range of -30 to +85 °C. The encoder also offers solid and blind hollow shaft options, with a maximum operating speed of 9000 RPM for solid shafts and 6000 RPM for hollow shafts.

Engineers considering this encoder will find it suitable for applications requiring high resolution and reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The 842E-MIP4BA EtherNet/IP Encoder from Allen-Bradley / Rockwell Automation is designed for high-performance applications requiring precise position feedback. It features an 18-bit single-turn resolution and a 30-bit multi-turn resolution, making it suitable for applications such as robotics, packing machines, and rotary table positioning. The encoder includes an embedded EtherNet/IP switch, allowing for easy integration with additional EtherNet/IP devices and supporting Device Level Ring (DLR) for network redundancy.

This encoder operates within a voltage range of 10 to 30V and has a maximum power consumption of 3.0 W. It supports a transmission rate of 10/100 Mbps over Cat-5e cabling. The device is built to withstand harsh industrial environments, with an IP67 enclosure rating and an operating temperature range of -30 to +85 °C. The encoder also offers solid and blind hollow shaft options, with a maximum operating speed of 9000 RPM for solid shafts and 6000 RPM for hollow shafts.

Engineers considering this encoder will find it suitable for applications requiring high resolution and reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
EtherNet/IP Encoder - 842E-MIP4BA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
EtherNet/IP Encoder
842E-MIP4BA
EtherNet/IP Encoder 842E-MIP4BA
842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 10 mm with flat, M12 connector, 262,144 (18 bit) steps per revolution

842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 10 mm with flat, M12 connector, 262,144 (18 bit) steps per revolution

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Rotary Encoders
Product Number 842E-MIP4BA
Product Name EtherNet/IP Encoder
Encoder Type Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

SLC High Speed Module - 1746-HSCE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
High-Freq Inc Optical Encoder - 844D-B4CC3FW - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 1024 (counts/revolution)
View Details
Sine Cosine Encoder - 842HR-SJA6115FWY2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Features Hollow Shaft
View Details
High-Freq Inc Optical Encoder - 844D-B6C12CR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 2500 (counts/revolution)
View Details