Allen-Bradley / Rockwell Automation Safety Light Curtain 445L-P4S0120YD

Description
Safe 4 Safety Light Curtain, Res 30mm, Pt Ht 120mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain - 445L-P4S0120YD - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Safety Light Curtain
445L-P4S0120YD
Safety Light Curtain 445L-P4S0120YD
Safe 4 Safety Light Curtain, Res 30mm, Pt Ht 120mm

Safe 4 Safety Light Curtain, Res 30mm, Pt Ht 120mm

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Light Curtains
Product Number 445L-P4S0120YD
Product Name Safety Light Curtain
Protection Height 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-103002-0007 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.8 inch (960 mm)
Sensitivity or Resolution 10.63 inch (270 mm)
View Details
Safety Light Curtain - 445L-P2S0600YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 23.62 inch (600 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details