Allen-Bradley / Rockwell Automation Safety Light Curtain 445L-P2S1920YD

Description
Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1920mm
Request a Quote
Description
Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1920mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, United States
Safety Light Curtain
445L-P2S1920YD
Safety Light Curtain 445L-P2S1920YD
Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1920mm

Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 1920mm

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Light Curtains
Product Number 445L-P2S1920YD
Product Name Safety Light Curtain
Protection Height 75.59 inch (1920 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P4E0550FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 21.65 inch (550 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtain - 440L-R4KL0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Safety Light Curtain - 440L-P2KD0960YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.8 inch (960 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details