Allen-Bradley / Rockwell Automation Safety Light Curtain 445L-P2S0240YD

Description
Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 240mm
Request a Quote Datasheet
Description
Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 240mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain - 445L-P2S0240YD - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Safety Light Curtain
445L-P2S0240YD
Safety Light Curtain 445L-P2S0240YD
Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 240mm

Safe 2 Safety Light Curtain, Res 30mm, Pt Ht 240mm

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Light Curtains
Product Number 445L-P2S0240YD
Product Name Safety Light Curtain
Protection Height 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-P4K0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 25.2 inch (640 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details