Allen-Bradley / Rockwell Automation Drive 20DD014A3EYNACHNE

Description
AC DRIVE, POWERFLEX 700S, 480 VAC, 3 PHASE (6 PULSE), 7.5 KW / 10 HP, 14 AMP, FRAME 1, IP20 / NEMA TYPE 1, FULL NUMERIC LCD, ENGLISH, W/ BRAKE, W/O RESISTOR, CE FILTER / CM CHOKE, DPI CONTROLNET, SLIM CASSETTE, SYNCHLINK, INCREMENTAL ENCODER, PHASE II CON. FREE 2 YEAR RADWELL WARRANTY
Description
AC DRIVE, POWERFLEX 700S, 480 VAC, 3 PHASE (6 PULSE), 7.5 KW / 10 HP, 14 AMP, FRAME 1, IP20 / NEMA TYPE 1, FULL NUMERIC LCD, ENGLISH, W/ BRAKE, W/O RESISTOR, CE FILTER / CM CHOKE, DPI CONTROLNET, SLIM CASSETTE, SYNCHLINK, INCREMENTAL ENCODER, PHASE II CON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 21085447 - Radwell International
Willingboro, NJ, United States
AC DRIVE, POWERFLEX 700S, 480 VAC, 3 PHASE (6 PULSE), 7.5 KW / 10 HP, 14 AMP, FRAME 1, IP20 / NEMA TYPE 1, FULL NUMERIC LCD, ENGLISH, W/ BRAKE, W/O RESISTOR, CE FILTER / CM CHOKE, DPI CONTROLNET, SLIM CASSETTE, SYNCHLINK, INCREMENTAL ENCODER, PHASE II CON. FREE 2 YEAR RADWELL WARRANTY

AC DRIVE, POWERFLEX 700S, 480 VAC, 3 PHASE (6 PULSE), 7.5 KW / 10 HP, 14 AMP, FRAME 1, IP20 / NEMA TYPE 1, FULL NUMERIC LCD, ENGLISH, W/ BRAKE, W/O RESISTOR, CE FILTER / CM CHOKE, DPI CONTROLNET, SLIM CASSETTE, SYNCHLINK, INCREMENTAL ENCODER, PHASE II CON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Encoders
Product Number 21085447
Product Name Drive
Encoder Type Incremental; Manual Pulse Generator
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-1024 - Encoders Series IE2-1024 magnetic Encoder, digital outputs 2 channels, 64 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Hall Effect Encoder with Magnetic Detent - BGE 25 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
kit-encoders - KTD-BC00B-0016-F78Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details