PowerFlex70 AC Drive, 400 VAC, 3 PH, 72 Amps, 37 kW Normal Duty, 30 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Enhanced Control , No Feedback
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | AC Motor Drives |
Product Number | 20AC072A0AYNANC0 |
Product Name | AC Drive |
AC Input | 400 volts |