Allen-Bradley / Rockwell Automation AC Drive 20AB022C3AYNANG0

Description
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Enhanced Control, with Safe Torque Off, No Feedback
Request a Quote
Description
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Enhanced Control, with Safe Torque Off, No Feedback
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Allen-Bradley PowerFlex 70 AC Drive, part number 20AB022C3AYNANG0, is designed for adjustable frequency applications with a power rating of 7.5 HP at 240V AC input. It features a robust IP66/NEMA Type 4X/12 enclosure suitable for indoor use, providing protection against dust and water. The drive includes a conformal coating for enhanced durability in harsh environments and is equipped with an LCD display and full numeric keypad for user-friendly operation. This model supports various control methods, including volts per Hertz and sensorless vector control, making it versatile for different applications. It also incorporates an internal dynamic brake transistor for effective energy management and an integral EMC filter to meet compliance standards. The drive can be easily integrated into existing systems with optional communication modules for popular networks such as EtherNet/IP and ControlNet. Engineers considering this drive should note its enhanced control capabilities and the inclusion of Safe Torque Off functionality, which adds a layer of safety for operational environments.

Datasheet Summary
Powered by GS/AI

The Allen-Bradley PowerFlex 70 AC Drive, part number 20AB022C3AYNANG0, is designed for adjustable frequency applications with a power rating of 7.5 HP at 240V AC input. It features a robust IP66/NEMA Type 4X/12 enclosure suitable for indoor use, providing protection against dust and water. The drive includes a conformal coating for enhanced durability in harsh environments and is equipped with an LCD display and full numeric keypad for user-friendly operation. This model supports various control methods, including volts per Hertz and sensorless vector control, making it versatile for different applications. It also incorporates an internal dynamic brake transistor for effective energy management and an integral EMC filter to meet compliance standards. The drive can be easily integrated into existing systems with optional communication modules for popular networks such as EtherNet/IP and ControlNet. Engineers considering this drive should note its enhanced control capabilities and the inclusion of Safe Torque Off functionality, which adds a layer of safety for operational environments.

Suppliers

Company
Product
Description
Supplier Links
AC Drive - 20AB022C3AYNANG0 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Enhanced Control, with Safe Torque Off, No Feedback

PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 22 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Enhanced Control, with Safe Torque Off, No Feedback

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category AC Motor Drives
Product Number 20AB022C3AYNANG0
Product Name AC Drive
AC Input 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Drive - 20AC2P1C0AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 400 volts
Phase   Three Phase
View Details
Variable Speed Drive - 1305-AA12A-DE - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Product Variable Speed
View Details
AC Drive - 20AC3P5A0AYNNNC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
3 suppliers
AC Drive - 20AC3P5F0AYNNNC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details