HIGH VOLTAGE DRIVE, 47A/94A, ULTRA3000 W/SERCOS.
Ultra3000 - Ultra3000 460V High Voltage drive, 22KW, 47/94 230/460 V AC with SERCOS
Allen-Bradley / Rockwell Automation | Classic Automation LLC | |
---|---|---|
Product Category | Servo Drives | Servo Drives |
Product Number | 2098-DSD-HV220-SE | 2098-DSD-HV220-SE |
Product Name | Ultra 3000 22kW with SERCOS Servo Drive | Ultra 3000 Digital Servo Drive - 22 KW SERCOS |
AC Input | 230 to 480 volts |