DRIVE, 10A/30A,ULTRA 3000.
Ultra 3000i - Ultra3000 240V drive, 2 KW, 10A/30A with Indexing
Allen-Bradley / Rockwell Automation | Classic Automation LLC | |
---|---|---|
Product Category | Servo Drives | Servo Drives |
Product Number | 2098-DSD-020X | 2098-DSD-020X |
Product Name | Ultra 3000 2kW Servo Drive | Ultra 3000 Digital Servo Drive - 2 KW |
AC Input | ? to 230 volts |