Kinetix 3 Single Axis Servo Drive, 220 VAC, 1.5 kW, Indexing Mode
DISCONTINUED BY MANUFACTURER 12/31/2022, SERVO DRIVE, SINGLE AXIS, KINETIX, 3 1.5 KW COMPONENT SERVO DRIVE, 220 VAC, 1.5 KW, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
Kinetix - 240V AC rms, three-phase, 1.5 KW
| Allen-Bradley / Rockwell Automation | Radwell International | Classic Automation LLC | |
|---|---|---|---|
| Product Category | Servo Drives | DC Motor Drives | Servo Drives |
| Product Number | 2071-A15 | 26132952 | 2071-A15 |
| Product Name | Servo Drive | Drive | Component Servo Drive |
| AC Input | 220 volts | 220 volts |