The ControlLogix 2 Axis Analog Servo Module, part number 1756-M02AE, is designed for controlling analog servo drives with quadrature feedback. It supports various communication networks, allowing integration with multiple servo drives. The module operates within a temperature range of 0 to 60 °C (32 to 140 °F) and can be stored at temperatures between -40 to 85 °C (-40 to 185 °F). It has a current draw of 760 mA at 5.1V DC and 2.5 mA at 24V DC, with a power dissipation of 5.0 W. The module is compatible with ControlLogix chassis and can be installed in any slot. It is suitable for applications requiring precise motion control and is part of a broader range of motion control solutions offered by Rockwell Automation.
2-Axis Servo, Analog/ENC-LCP
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 1756-M02AE |
| Product Name | ControlLogix 2 Axis Analog Servo Module |
| Form Factor | Chassis |