The 1746-NI4 is a 4-channel analog input module designed for use with the SLC 500 system from Allen-Bradley / Rockwell Automation. This module supports various input types, including voltage and current signals, making it versatile for different applications. It features a resolution of 14 bits and offers a non-linearity specification of 0.05% of full scale. The module operates within a temperature range of 0° to 60° C (32° to 140° F) and has an overall accuracy of ±0.384% of full scale at this temperature range. The 1746-NI4 is equipped with features to minimize electrical noise, which is critical for maintaining signal integrity in industrial environments. It is designed for easy installation and integration into existing SLC 500 systems, with clear wiring considerations outlined in the accompanying documentation. This module is suitable for applications requiring reliable analog input processing in a compact form factor.
1746 SLC System, (4) Analog Input For Programmable Controller
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 1746-NI4 |
| Product Name | SLC 4 Point Analog Input Module |
| Data Acquisition | Input Module |