The POINT I/O DeviceNet Adapter with Subnet, catalog number 1734-ADNX, is designed for use in industrial environments, specifically in Pollution Degree 2 applications and overvoltage Category II. It supports a maximum surrounding air temperature of 55 °C (131 °F) and is suitable for altitudes up to 2000 m (6562 ft) without derating. The device is intended for indoor use and must be housed in an appropriate enclosure that meets safety standards to prevent access to live parts. This adapter is compatible with Class I Division 2 hazardous locations, making it suitable for environments where explosive atmospheres may be present. It features robust immunity to electromagnetic interference and complies with various international standards, including IEC and UL certifications. The device also supports a range of environmental conditions, including vibration and shock resistance, ensuring reliable operation in demanding applications. Engineers considering this product should note its specific installation and wiring requirements, as well as the necessity for trained personnel to handle installation and maintenance tasks. The adapter is part of the POINT I/O series, which allows for flexible integration into existing systems.
24V Dc Devicenet Adapter With Subnet Expansion
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 1734-ADNX |
| Product Name | POINT I/O DeviceNet Adaptor with Subnet |
| Data Acquisition | Input/Output Module |