Allen-Bradley / Rockwell Automation Servo Motor 1326AB-C2E-21

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB HIGH PERFORMANCE SERIES, 194 MM FRAME DIAMETER, 3000/4000 RPM, 5.2 KW, 23.7 NM, 33.2 AMP, IEC METRIC FLANGE WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB HIGH PERFORMANCE SERIES, 194 MM FRAME DIAMETER, 3000/4000 RPM, 5.2 KW, 23.7 NM, 33.2 AMP, IEC METRIC FLANGE WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6134995 - Radwell International
Willingboro, NJ, United States
Servo Motor
6134995
Servo Motor 6134995
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB HIGH PERFORMANCE SERIES, 194 MM FRAME DIAMETER, 3000/4000 RPM, 5.2 KW, 23.7 NM, 33.2 AMP, IEC METRIC FLANGE WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB HIGH PERFORMANCE SERIES, 194 MM FRAME DIAMETER, 3000/4000 RPM, 5.2 KW, 23.7 NM, 33.2 AMP, IEC METRIC FLANGE WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6134995
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 4000 rpm
View Details
T16-300-22-12-R track linear servo - T16-300-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details