Allen-Bradley / Rockwell Automation IEC 30 A Reversing Contactor 104-C30EJ22

Description
104-C Reversing Contactors, 30A, Line Side, 24V DC (w/Elec. Coil), 1 N.O. 1 N.C.
Request a Quote
Description
104-C Reversing Contactors, 30A, Line Side, 24V DC (w/Elec. Coil), 1 N.O. 1 N.C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC 30 A Reversing Contactor - 104-C30EJ22 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 30 A Reversing Contactor
104-C30EJ22
IEC 30 A Reversing Contactor 104-C30EJ22
104-C Reversing Contactors, 30A, Line Side, 24V DC (w/Elec. Coil), 1 N.O. 1 N.C.

104-C Reversing Contactors, 30A, Line Side, 24V DC (w/Elec. Coil), 1 N.O. 1 N.C.

Supplier's Site
Contactor - 36339717 - Radwell International
Willingboro, NJ, United States
Contactor
36339717
Contactor 36339717
REVERSING CONTACTOR, 30 AMP, IEC, 24V 50/6 0HZ / 24 VDC ELEC COIL, 1 NOC & 3 NCC, 24V DC ELECTRONIC, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

REVERSING CONTACTOR, 30 AMP, IEC, 24V 50/6 0HZ / 24 VDC ELEC COIL, 1 NOC & 3 NCC, 24V DC ELECTRONIC, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 104-C30EJ22 36339717
Product Name IEC 30 A Reversing Contactor Contactor
Standard Rating IEC IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16D10M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
IEC 9 A Contactor - 100-C09KN400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09EQ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12KP10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details