Allen-Bradley / Rockwell Automation IEC 43 A Contactor 100-C43KD00

Description
100-C IEC Contactor, 110V 50/60Hz, Screw Terminals, Line Side, 43A, 0 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 110V 50/60Hz, Screw Terminals, Line Side, 43A, 0 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 43 A Contactor - 100-C43KD00 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 43 A Contactor
100-C43KD00
IEC 43 A Contactor 100-C43KD00
100-C IEC Contactor, 110V 50/60Hz, Screw Terminals, Line Side, 43A, 0 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 110V 50/60Hz, Screw Terminals, Line Side, 43A, 0 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 327989 - Radwell International
Willingboro, NJ, United States
Contactor
327989
Contactor 327989
DISCONTINUED BY MANUFACTURER, CONTACTOR, 43 AMP, AC, 3 NORMALLY OPEN POLES, 110 VAC 50/60 HZ, NO CONTACT CONFIGURATION, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 43 AMP, AC, 3 NORMALLY OPEN POLES, 110 VAC 50/60 HZ, NO CONTACT CONFIGURATION, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C43KD00 327989
Product Name IEC 43 A Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09J300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 9 A Contactor - 100-C09KN400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12KL01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor - 328639 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Continuous Current 38 amps
View Details