Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09KJ01

Description
100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09KJ01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09KJ01
IEC 9 A Contactor 100-C09KJ01
100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 328877 - Radwell International
Willingboro, NJ, United States
Contactor
328877
Contactor 328877
CONTACTOR, 9 AMP, 24V 50/60 HZ, AC, 3 NORMALLY OPEN POLES, 24V AC 50/60 HZ, 0 NO CONTACTS & 1 NC CONTACTS, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 9 AMP, 24V 50/60 HZ, AC, 3 NORMALLY OPEN POLES, 24V AC 50/60 HZ, 0 NO CONTACTS & 1 NC CONTACTS, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALLEN BRADLEY Contactors & Starters 100-C09KJ01

ALLEN BRADLEY Contactors & Starters 100-C09KJ01

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C09KJ01 328877
Product Name IEC 9 A Contactor Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 18968998 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Contactor - 328602 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
IEC 9 A Contactor - 100-C09UEJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09UA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details