Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09B01

Description
100-C IEC Contactor, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09B01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09B01
IEC 9 A Contactor 100-C09B01
100-C IEC Contactor, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 979290 - Radwell International
Willingboro, NJ, United States
Contactor
979290
Contactor 979290
CONTACTOR, 9 AMP, 3 PHASE, 3 POLE, 3 NO, 1 AUX 1 NC, COIL 440/480 VAC 50/60 HZ, SCREW TERMINALS, NON REVERSABLE, NON COMBINATION, FULL VOLTAGE, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 9 AMP, 3 PHASE, 3 POLE, 3 NO, 1 AUX 1 NC, COIL 440/480 VAC 50/60 HZ, SCREW TERMINALS, NON REVERSABLE, NON COMBINATION, FULL VOLTAGE, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C09B01 979290
Product Name IEC 9 A Contactor Contactor
Standard Rating IEC IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09T300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 12 A Contactor - 100-C12UKF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 9 A Contactor - 100-C09UD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
IEC 12 A Contactor - 100-C12A10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers