Allen-Bradley / Rockwell Automation Contactor/Starter Coil 00D150

Description
DISCONTINUED BY MANUFACTURER, HOLDING COIL, 6 VDC, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, HOLDING COIL, 6 VDC, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 21338548 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
21338548
Contactor/Starter Coil 21338548
DISCONTINUED BY MANUFACTURER, HOLDING COIL, 6 VDC, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HOLDING COIL, 6 VDC, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 21338548
Product Name Contactor/Starter Coil
Control Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20784032 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Motor Starters - 206149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
IEC 9 A Contactor - 100-C09G10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
3 Pole AC Coil Contactors - MC-12B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details