ASI-T-700MB4F2/D is a 7 inch TFT with a resolution of 800 x 480, RGB interface, a brightness of 430 Nits with a Capacitive Touch Panel.
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-700MB4F2/D |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 154 mm (6.06 inch) |
| Viewing Area Height | 85.92 mm (3.38 inch) |