ASI-T-700MAKFN/A is an industrial grade, high reliability, 7 inch TFT with a resolution of 800 x 480, 24-bit RGB interface, wide temperature range, IPS all view and with a high brightness of 1000 Nits; viewable in direct sunlight.
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-700MAKFN/A |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 152 mm (6 inch) |
| Viewing Area Height | 91.44 mm (3.6 inch) |