The ASI-T-700MA3FT/D is a 7.0-inch active matrix TFT LCD module featuring a resolution of 800 (RGB) x 480 pixels. It utilizes a parallel 24-bit RGB interface and is based on a-Si TFT technology. The pixel pitch measures 0.1926 x 0.1790 mm, with an RGB stripe pixel configuration. The display operates in a transmissive mode with a normally white background and is backlit by LED technology. The outline dimensions of the module are 164.90 mm in width, 100.00 mm in height, and 4.45 mm in depth, while the active display area is 154.08 mm x 85.92 mm. This product is suitable for applications requiring color displays, such as digital equipment and mobile navigation systems. Environmental reliability tests indicate it can operate in high temperatures up to +60°C and low temperatures down to -20°C for extended periods. Engineers should consider the ASI-T-700MA3FT/D for projects that require a compact, reliable display solution with a decent resolution and interface compatibility.
ASI-T-700MA3FT/D is a 7 inch TFT with a resolution of 800 x 480, Parallel 24-bit RGB interface, a brightness of 390 Nits with a Resistive Touch Panel.
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-700MA3FT/D |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 154 mm (6.07 inch) |
| Viewing Area Height | 85.92 mm (3.38 inch) |