ASI-T-700JA3BPN/D is a 7.0 inch TFT with a resolution of 1024 x 600, RGB interface and with a brightness of 380 Nits
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-700JA3BPN/D |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 154 mm (6.07 inch) |
| Viewing Area Height | 85.92 mm (3.38 inch) |