ASI-T-7001B4MPN/B is a 7 inch TFT with a resolution of 800 x 1280, 4-wire MIPI interface, IPS all view and with a brightness of 450 Nits.
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-7001B4MPN/B |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 94.2 mm (3.71 inch) |
| Viewing Area Height | 151 mm (5.93 inch) |