ASI-T-500MB3FN/D is a 5.0 inch TFT with a resolution of 800 x 480, RGB interface and with a brightness of 300 Nits
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-500MB3FN/D |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 108 mm (4.25 inch) |
| Viewing Area Height | 64.8 mm (2.55 inch) |