ASI-T-430FA2F6/AY is a 4.3 inch IPS TFT with a resolution of 480 x 272, RGB interface, a brightness of 220 nits, wide operating temperature and a capacitive touch panel.
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-430FA2F6/AY |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 95.04 mm (3.74 inch) |
| Viewing Area Height | 53.86 mm (2.12 inch) |