ASI-T-350EA8RCY6/A is a 3.5 inch high brightness TFT with a resolution of 320 x 240, 24-bit Parallel RGB/Serial RGB/CCIR/YUV interface and with a brightness of 850 Nits; viewable in direct sunlight with Capacitive Touch Panel
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-350EA8RCY6/A |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 70.08 mm (2.76 inch) |
| Viewing Area Height | 52.56 mm (2.07 inch) |