ASI-T-347ZA3ET/D is a 3.47 inch TFT with a resolution of 320 x 480, RGB-18 bit interface, IPS all-view, brightness of 300 Nits with a Resistive Touch Panel.
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-347ZA3ET/D |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 48.96 mm (1.93 inch) |
| Viewing Area Height | 73.44 mm (2.89 inch) |