All Shore Industries All Shore Industries, Inc. > Liquid Crystal Displays | ASI-T-283DA5SRN/D

Description
ASI-T-283DA5SRN/D is a 2.83 inch TFT with a resolution of 240 x 320, 3 wire SPI/RGB, All View interface and with a brightness of 400 Nits
Datasheet
Description
ASI-T-283DA5SRN/D is a 2.83 inch TFT with a resolution of 240 x 320, 3 wire SPI/RGB, All View interface and with a brightness of 400 Nits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-283DA5SRN/D - All Shore Industries
Staten Island, NY, USA
All Shore Industries, Inc. > Liquid Crystal Displays |
ASI-T-283DA5SRN/D
All Shore Industries, Inc. > Liquid Crystal Displays | ASI-T-283DA5SRN/D
ASI-T-283DA5SRN/D is a 2.83 inch TFT with a resolution of 240 x 320, 3 wire SPI/RGB, All View interface and with a brightness of 400 Nits

ASI-T-283DA5SRN/D is a 2.83 inch TFT with a resolution of 240 x 320, 3 wire SPI/RGB, All View interface and with a brightness of 400 Nits

Supplier's Site Datasheet

Technical Specifications

  All Shore Industries
Product Category Liquid Crystal Display (LCD) Modules
Product Number ASI-T-283DA5SRN/D
Product Name All Shore Industries, Inc. > Liquid Crystal Displays |
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 43.2 mm (1.7 inch)
Viewing Area Height 57.6 mm (2.27 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1858535 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 5 mm (0.1969 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
16X2 Lcd Mod,stn Ylw,trn Sfl,led Bklt Lumex - 19J7631 - Newark, An Avnet Company
Specs
Display Type Character Display
Technology Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-1040HB4LN/D - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 211 mm (8.31 inch)
View Details